Status: | Unknown |
---|---|
Series: | ELL-ATV Series |
RoHS: | Unknown |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 3.3A |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | ELL-ATV Series |
Power Inductor Case | 10mm x 10mm x 4.5mm |
DC Resistance Max | 0.023ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 10mm |
External Length / Height | 10mm |
Inductor Type | Shielded Power Choke |
No. of Pins | 2Pins |
Termination Type | Surface Mount Device |
CHOKE COIL, 10X10, 10UH, 3.3A, POWER | element14 |
Inductor, Shielded, 10Uh, 3.3A | Newark Electronics |
Ind Power Choke Shielded Wirewound 10uH 20% 100KHz 3.3A Embossed Carrier T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLATV100M?
Additional datasheets, footprints and schematics for ELLATV100M are listed on our Part Details page. You can also find images and similar parts to ELLATV100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLATV100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLATV100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLATV100M fall under?
The ELLATV100M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELLATV100M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLATV100M you can contact the distributor directly for product support, shipping queries etc.
Is the ELLATV100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLATV100M have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELLATV100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLATV100M often in real-time on the comparison pages.
What if I can't find stock of ELLATV100M?
You can fill out our help required form which you can use to request a quote for ELLATV100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.