Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W×H] (mm) | 10.0×10.0×4.2 |
---|---|
Inductance L0 (at 100kHz, No load(0A)) (μH) | 82 |
DC Resistance (at 20℃) (mΩ) | 140 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6mm, Four-layer PWB) (A) | 1.3 |
Rated Current [Typ.] (ΔL=–30%) (A) | 1.05 |
Weight (Typ.) (g) | 1.7 |
SMD Inductor 82uH 1,3A 10x4,2mm | Schukat Electronic |
CHOKE COIL, 82UH, 20%, 1.3A, SMD | Farnell |
Inductor, Shielded, 82Uh, 1.3A | Newark Electronics |
Where can I find additional details, specifications and documents for a ELLATP820MB?
Additional datasheets, footprints and schematics for ELLATP820MB are listed on our Part Details page. You can also find images and similar parts to ELLATP820MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLATP820MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLATP820MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLATP820MB fall under?
The ELLATP820MB is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Magnetic shielded Ferrite core type(10mm).
Can I view similar or alternative parts?
You can view similar parts to ELLATP820MB when available in the Magnetic shielded Ferrite core type(10mm) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLATP820MB you can contact the distributor directly for product support, shipping queries etc.
Is the ELLATP820MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLATP820MB have stock available?
Authorised distributors including Schukat Electronic, Farnell and Newark Electronics have stock available or on a lead time for ELLATP820MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLATP820MB often in real-time on the comparison pages.
What if I can't find stock of ELLATP820MB?
You can fill out our help required form which you can use to request a quote for ELLATP820MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.