Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W×H] (mm) | 10.0×10.0×4.2 |
---|---|
Inductance L0 (at 100kHz, No load(0A)) (μH) | 4.7 |
DC Resistance (at 20℃) (mΩ) | 9.1 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6mm, Four-layer PWB) (A) | 5.0 |
Rated Current [Typ.] (ΔL=–30%) (A) | 4.5 |
Weight (Typ.) (g) | 1.7 |
Inductor, Shielded, 4.7Uh, 5A | Newark Electronics |
CHOKE COIL, 4.7UH, 9.1MOHM, 4.5A | Farnell |
Ind Power Shielded Wirewound 4.7uH 30% 100KHz 5A T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLATP4R7NB?
Additional datasheets, footprints and schematics for ELLATP4R7NB are listed on our Part Details page. You can also find images and similar parts to ELLATP4R7NB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLATP4R7NB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLATP4R7NB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLATP4R7NB fall under?
The ELLATP4R7NB is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Magnetic shielded Ferrite core type(10mm).
Can I view similar or alternative parts?
You can view similar parts to ELLATP4R7NB when available in the Magnetic shielded Ferrite core type(10mm) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLATP4R7NB you can contact the distributor directly for product support, shipping queries etc.
Is the ELLATP4R7NB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLATP4R7NB have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ELLATP4R7NB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLATP4R7NB often in real-time on the comparison pages.
What if I can't find stock of ELLATP4R7NB?
You can fill out our help required form which you can use to request a quote for ELLATP4R7NB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.