Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W×H] (mm) | 10.0×10.0×4.2 |
---|---|
Inductance L0 (at 100kHz, No load(0A)) (μH) | 39 |
DC Resistance (at 20℃) (mΩ) | 66 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6mm, Four-layer PWB) (A) | 1.8 |
Rated Current [Typ.] (ΔL=–30%) (A) | 1.6 |
Weight (Typ.) (g) | 1.7 |
CHOKE COIL, 39UH, 20%, 1.8A, SMD | Farnell |
Inductor, Shielded, 39Uh, 1.8A | Newark Electronics |
Power Inductor (SMD), 39 uH, � 20%, 1.8 A, Shielded, 1.6 A, 10mm x 10mm x 4.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLATP390MB?
Additional datasheets, footprints and schematics for ELLATP390MB are listed on our Part Details page. You can also find images and similar parts to ELLATP390MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLATP390MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLATP390MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLATP390MB fall under?
The ELLATP390MB is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Magnetic shielded Ferrite core type(10mm).
Can I view similar or alternative parts?
You can view similar parts to ELLATP390MB when available in the Magnetic shielded Ferrite core type(10mm) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLATP390MB you can contact the distributor directly for product support, shipping queries etc.
Is the ELLATP390MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLATP390MB have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELLATP390MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLATP390MB often in real-time on the comparison pages.
What if I can't find stock of ELLATP390MB?
You can fill out our help required form which you can use to request a quote for ELLATP390MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.