Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W×H] (mm) | 10.0×10.0×4.2 |
---|---|
Inductance L0 (at 100kHz, No load(0A)) (μH) | 220 |
DC Resistance (at 20℃) (mΩ) | 360 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6mm, Four-layer PWB) (A) | 0.7 |
Rated Current [Typ.] (ΔL=–30%) (A) | 0.7 |
Weight (Typ.) (g) | 1.7 |
CHOKE COIL, 220UH, 20%, 0.7A, SMD | Farnell |
Inductor, Shielded, 220Uh, 0.7A | Newark Electronics |
Power Inductor (SMD), 220 uH, � 20%, 700 mA, Shielded, 700 mA, 10mm x 10mm x 4.2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELLATP221MB?
Additional datasheets, footprints and schematics for ELLATP221MB are listed on our Part Details page. You can also find images and similar parts to ELLATP221MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELLATP221MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLATP221MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELLATP221MB fall under?
The ELLATP221MB is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Magnetic shielded Ferrite core type(10mm).
Can I view similar or alternative parts?
You can view similar parts to ELLATP221MB when available in the Magnetic shielded Ferrite core type(10mm) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELLATP221MB you can contact the distributor directly for product support, shipping queries etc.
Is the ELLATP221MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELLATP221MB have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELLATP221MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELLATP221MB often in real-time on the comparison pages.
What if I can't find stock of ELLATP221MB?
You can fill out our help required form which you can use to request a quote for ELLATP221MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.