ELLATP220MB Inductors & Filters by Panasonic

CHOKE COIL 22UH 20% 2.5A SMD

Status: Unknown
Series: ELL-ATP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.64
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.43
1,050
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 22µH
RMS Current (Irms) 2.5A
Inductor Construction Wirewound
Saturation Current (Isat) 2.2A
Product Range ELL-ATP Series
Power Inductor Case 10mm x 10mm x 4.2mm
DC Resistance Max 0.038ohm
Inductance Tolerance ± 20%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SMD Inductor 22uH 2,5A 10x4,2mm | Schukat Electronic
CHOKE COIL, 22UH, 20%, 2.5A, SMD | Farnell
Inductor, Shielded, 22Uh, 2.5A | Newark Electronics
Ind Choke Wirewound 22uH 20% 100KHz 2.5A | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELLATP220MB?

Additional datasheets, footprints and schematics for ELLATP220MB are listed on our Part Details page. You can also find images and similar parts to ELLATP220MB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELLATP220MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLATP220MB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELLATP220MB fall under?

The ELLATP220MB is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to ELLATP220MB when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELLATP220MB you can contact the distributor directly for product support, shipping queries etc.

Is the ELLATP220MB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELLATP220MB have stock available?

Authorised distributors including Schukat Electronic, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELLATP220MB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELLATP220MB often in real-time on the comparison pages.

What if I can't find stock of ELLATP220MB?

You can fill out our help required form which you can use to request a quote for ELLATP220MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay