ELLATP100MB Inductors & Filters by Panasonic

CHOKE COIL 10UH 20% 3.3A SMD

Status: Unknown
Series: ELL-ATP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.50

Distributor Stock
Logo for Farnell
Farnell
from US$0.50
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 10µH
RMS Current (Irms) 3.3A
Inductor Construction Wirewound
Saturation Current (Isat) 3.3A
Product Range ELL-ATP Series
Power Inductor Case 10mm x 10mm x 4.2mm
DC Resistance Max 0.022ohm
Inductance Tolerance ± 20%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

CHOKE COIL, 10UH, 20%, 3.3A, SMD | Farnell
Inductor, Shielded, 10Uh, 3.3A | Newark Electronics
Power Inductor (SMD), 10 uH, � 20%, 3.3 A, Shielded, 3.3 A, 10mm x 10mm x 4.2mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELLATP100MB?

Additional datasheets, footprints and schematics for ELLATP100MB are listed on our Part Details page. You can also find images and similar parts to ELLATP100MB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELLATP100MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELLATP100MB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELLATP100MB fall under?

The ELLATP100MB is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to ELLATP100MB when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELLATP100MB you can contact the distributor directly for product support, shipping queries etc.

Is the ELLATP100MB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELLATP100MB have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELLATP100MB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELLATP100MB often in real-time on the comparison pages.

What if I can't find stock of ELLATP100MB?

You can fill out our help required form which you can use to request a quote for ELLATP100MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay