Status: | Unknown |
---|---|
Series: | ELL-8TP Series |
RoHS: | Unknown |
Inductance | 15µH |
---|---|
RMS Current (Irms) | 2.3A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 2.3A |
Product Range | ELL-8TP Series |
Power Inductor Case | 8mm x 8mm x 5mm |
DC Resistance Max | 0.044ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 8mm |
External Length / Height | 4.7mm |
External Width | 8mm |
Inductor Type | Choke |
No. of Pins | 2Pins |
Q Test Frequency | 100kHz |
Resonant Frequency | 100kHz |
CHOKE COIL, 15UH, 44MOHM, 2.3A | Farnell |
Power Inductor (SMD), 15 uH, � 20%, 2.3 A, Shielded, 2.3 A, 8mm x 8mm x 4.7mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELL8TP150MB?
Additional datasheets, footprints and schematics for ELL8TP150MB are listed on our Part Details page. You can also find images and similar parts to ELL8TP150MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELL8TP150MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL8TP150MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELL8TP150MB fall under?
The ELL8TP150MB is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELL8TP150MB when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELL8TP150MB you can contact the distributor directly for product support, shipping queries etc.
Is the ELL8TP150MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELL8TP150MB have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for ELL8TP150MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELL8TP150MB often in real-time on the comparison pages.
What if I can't find stock of ELL8TP150MB?
You can fill out our help required form which you can use to request a quote for ELL8TP150MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.