Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W×H] (mm) | 8.0×8.0×4.7 |
---|---|
Inductance L0 (at 100kHz, No load(0A)) (μH) | 1000 |
DC Resistance (at 20℃) (mΩ) | 2100 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6mm, Four-layer PWB) (A) | 0.33 |
Rated Current [Typ.] (ΔL=–30%) (A) | 0.25 |
Weight (Typ.) (g) | 1.1 |
CHOKE COIL, 1000UH, 20%, 0.33A, SMD | Farnell |
Inductor, Shielded, 1Mh, 0.33A | Newark Electronics |
Power Inductor (SMD), 1000 uH, � 20%, 330 mA, Shielded, 250 mA, 8mm x 8mm x 4.7mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELL8TP102MB?
Additional datasheets, footprints and schematics for ELL8TP102MB are listed on our Part Details page. You can also find images and similar parts to ELL8TP102MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELL8TP102MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL8TP102MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELL8TP102MB fall under?
The ELL8TP102MB is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Magnetic shielded Ferrite core type(8mm).
Can I view similar or alternative parts?
You can view similar parts to ELL8TP102MB when available in the Magnetic shielded Ferrite core type(8mm) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELL8TP102MB you can contact the distributor directly for product support, shipping queries etc.
Is the ELL8TP102MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELL8TP102MB have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELL8TP102MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELL8TP102MB often in real-time on the comparison pages.
What if I can't find stock of ELL8TP102MB?
You can fill out our help required form which you can use to request a quote for ELL8TP102MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.