Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 270µH |
---|---|
RMS Current (Irms) | 370mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | - |
Power Inductor Case | 6.4mm x 6mm x 5mm |
DC Resistance Max | 1.2ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 6mm |
External Length / Height | 5mm |
External Width | 6mm |
Inductor Type | Choke |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
CHOKE, POWER, 6X6X5MM, 270UH | Farnell |
Power Inductor (SMD), 270 uH, � 20%, 370 mA, Shielded, 370 mA, 6.4mm x 6mm x 5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELL6UH271M?
Additional datasheets, footprints and schematics for ELL6UH271M are listed on our Part Details page. You can also find images and similar parts to ELL6UH271M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELL6UH271M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL6UH271M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELL6UH271M fall under?
The ELL6UH271M is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ELL6UH271M when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELL6UH271M you can contact the distributor directly for product support, shipping queries etc.
Is the ELL6UH271M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELL6UH271M have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for ELL6UH271M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELL6UH271M often in real-time on the comparison pages.
What if I can't find stock of ELL6UH271M?
You can fill out our help required form which you can use to request a quote for ELL6UH271M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.