Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 1.5µH |
---|---|
RMS Current (Irms) | 3.2A |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | - |
DC Resistance Max | 0.024ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 6mm |
External Length / Height | 6mm |
Inductor Type | Shielded Power Choke |
No. of Pins | 2Pins |
Termination Type | Surface Mount Device |
Power Inductor (SMD), 1.5 uH, ± 20%, 3.2 A, Shielded, 3.2 A, 6.4mm x 6mm x 3mm | Avnet America |
CHOKE COIL, POWER, 6X6, 1.5UH, 3.2A | Farnell |
Power Inductor (SMD), 1.5 uH, � 20%, 3.2 A, Shielded, 3.2 A, 6.4mm x 6mm x 3mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELL6SH1R5M?
Additional datasheets, footprints and schematics for ELL6SH1R5M are listed on our Part Details page. You can also find images and similar parts to ELL6SH1R5M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELL6SH1R5M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL6SH1R5M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELL6SH1R5M fall under?
The ELL6SH1R5M is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ELL6SH1R5M when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELL6SH1R5M you can contact the distributor directly for product support, shipping queries etc.
Is the ELL6SH1R5M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELL6SH1R5M have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ELL6SH1R5M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELL6SH1R5M often in real-time on the comparison pages.
What if I can't find stock of ELL6SH1R5M?
You can fill out our help required form which you can use to request a quote for ELL6SH1R5M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.