Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 18µH |
---|---|
RMS Current (Irms) | 800mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | - |
Product Range | - |
Power Inductor Case | 6.4mm x 6mm x 2.8mm |
DC Resistance Max | 0.17ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 6mm |
External Length / Height | 2.5mm |
External Width | 6.4mm |
Inductor Type | Inductor |
Choke, 18 Uh, 800Ma, 20% | Newark Electronics |
INDUCTOR, 18UH | Farnell |
Ind Choke Coil Shielded 18uH 20% 100KHz 800mA Embossed Carrier T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELL6RH180M.?
Additional datasheets, footprints and schematics for ELL6RH180M. are listed on our Part Details page. You can also find images and similar parts to ELL6RH180M. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELL6RH180M. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL6RH180M. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELL6RH180M. fall under?
The ELL6RH180M. is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ELL6RH180M. when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELL6RH180M. you can contact the distributor directly for product support, shipping queries etc.
Is the ELL6RH180M. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELL6RH180M. have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ELL6RH180M..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELL6RH180M. often in real-time on the comparison pages.
What if I can't find stock of ELL6RH180M.?
You can fill out our help required form which you can use to request a quote for ELL6RH180M. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.