Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W×H] (mm) | 6.0×6.0×2.5 |
---|---|
Inductance L0 (at 100kHz, No load(0A)) (μH) | 10 |
DC Resistance (at 20℃) (mΩ) | 95 |
Rated Current [Typ.] (ΔL=–20% or ΔT=45K) (A) | 1.1 |
Weight (Typ.) (g) | 0.3 |
INDUCTOR, 10UH | Farnell |
Inductor, Shielded, 10Uh, 1.1A | Newark Electronics |
Power Inductor (SMD), 10 uH, � 20%, 1.1 A, Shielded, 1.1 A, 6.4mm x 6mm x 2.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELL-6RH100M?
Additional datasheets, footprints and schematics for ELL-6RH100M are listed on our Part Details page. You can also find images and similar parts to ELL-6RH100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELL-6RH100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL-6RH100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELL-6RH100M fall under?
The ELL-6RH100M is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Magnetic shielded Ferrite core type(6mm)(2).
Can I view similar or alternative parts?
You can view similar parts to ELL-6RH100M when available in the Magnetic shielded Ferrite core type(6mm)(2) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELL-6RH100M you can contact the distributor directly for product support, shipping queries etc.
Is the ELL-6RH100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELL-6RH100M have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELL-6RH100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELL-6RH100M often in real-time on the comparison pages.
What if I can't find stock of ELL-6RH100M?
You can fill out our help required form which you can use to request a quote for ELL-6RH100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.