Status: | Unknown |
---|---|
Series: | ELL-6GG Series |
RoHS: | Unknown |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 1A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 900mA |
Product Range | ELL-6GG Series |
Power Inductor Case | 6mm x 6mm x 1.6mm |
DC Resistance Max | 0.17ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 6mm |
External Length / Height | 1.6mm |
External Width | 6mm |
Inductor Type | Choke |
No. of Pins | 2Pins |
Resonant Frequency | 100kHz |
CHOKE, 6X6X1.6MM, 10UH, POWER | Farnell |
Inductor, Shielded, 10Uh, 1A | Newark Electronics |
Ind Power Shielded Wirewound 10uH �20% 100kHz Ferrite 1A T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELL6GG100M?
Additional datasheets, footprints and schematics for ELL6GG100M are listed on our Part Details page. You can also find images and similar parts to ELL6GG100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELL6GG100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL6GG100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELL6GG100M fall under?
The ELL6GG100M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELL6GG100M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELL6GG100M you can contact the distributor directly for product support, shipping queries etc.
Is the ELL6GG100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELL6GG100M have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELL6GG100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELL6GG100M often in real-time on the comparison pages.
What if I can't find stock of ELL6GG100M?
You can fill out our help required form which you can use to request a quote for ELL6GG100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.