Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 2.1A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 2.1A |
Product Range | - |
Power Inductor Case | 5mm x 5mm x 2mm |
DC Resistance Max | 0.034ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (07-Jul-2017) |
Inductor Type | Choke |
No. of Pins | 2Pins |
Self Resonant Frequency Min | 100kHz |
CHOKE, 5X5X2MM, 2.2UH, POWER | Farnell |
Power Inductor (SMD), 2.2 uH, � 30%, 2.1 A, Shielded, 2.1 A, 5.5mm x 5.5mm x 2mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELL5PS2R2N?
Additional datasheets, footprints and schematics for ELL5PS2R2N are listed on our Part Details page. You can also find images and similar parts to ELL5PS2R2N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELL5PS2R2N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL5PS2R2N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELL5PS2R2N fall under?
The ELL5PS2R2N is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELL5PS2R2N when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELL5PS2R2N you can contact the distributor directly for product support, shipping queries etc.
Is the ELL5PS2R2N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELL5PS2R2N have stock available?
Authorised distributors including Farnell and Avnet Abacus have stock available or on a lead time for ELL5PS2R2N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELL5PS2R2N often in real-time on the comparison pages.
What if I can't find stock of ELL5PS2R2N?
You can fill out our help required form which you can use to request a quote for ELL5PS2R2N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.