ELL5PR6R8N Inductors & Filters by Panasonic

CHOKE COIL 6.8UH 30% 1.25A SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.27

Distributor Stock
Logo for Farnell
Farnell
from US$0.27
No stock
Buy Now
Logo for element14
element14
from US$0.27
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Inductance 6.8µH
RMS Current (Irms) 1.25A
Inductor Construction Shielded
Saturation Current (Isat) 1.7A
Product Range -
Power Inductor Case 5mm x 5mm x 1.85mm
DC Resistance Max 85ohm
Inductance Tolerance ± 30%
SVHC No SVHC (07-Jul-2017)
External Depth 2mm
External Length / Height 5mm
External Width 5mm
Inductor Type Choke
Lead Spacing 1.8mm
No. of Pins 2Pins

Alternative Descriptions

CHOKE COIL, 6.8UH, 30%, 1.25A, SMD | element14
Choke Coil, Smd, 6.8Uh, 30%, 1.25A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELL5PR6R8N?

Additional datasheets, footprints and schematics for ELL5PR6R8N are listed on our Part Details page. You can also find images and similar parts to ELL5PR6R8N on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELL5PR6R8N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL5PR6R8N price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELL5PR6R8N fall under?

The ELL5PR6R8N is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to ELL5PR6R8N when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELL5PR6R8N you can contact the distributor directly for product support, shipping queries etc.

Is the ELL5PR6R8N RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELL5PR6R8N have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ELL5PR6R8N.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELL5PR6R8N often in real-time on the comparison pages.

What if I can't find stock of ELL5PR6R8N?

You can fill out our help required form which you can use to request a quote for ELL5PR6R8N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay