Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Size [L×W×H] (mm) | 3.8×3.8×1.8 |
---|---|
Inductance L0 (at 100kHz, No load(0A)) (μH) | 47 |
DC Resistance (at 20℃) (mΩ) | 920 |
Rated Current [Typ.] (ΔT=40K, FR4, t=1.6mm, Four-layer PWB) (A) | 0.41 |
Rated Current [Typ.] (ΔL=–30%) (A) | 0.36 |
Weight (Typ.) (g) | 0.081 |
General Purpose Inductor, 47Uh, 20%, 1 Element, Ferrite-Core, Smd, 1515 Rohs Compliant: Yes |Panasonic ELL-4LG470MA | Newark Electronics |
Power Inductor (SMD), 47 uH, � 20%, 410 mA, Shielded, 360 mA, 3.8mm x 3.8mm x 1.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELL-4LG470MA?
Additional datasheets, footprints and schematics for ELL-4LG470MA are listed on our Part Details page. You can also find images and similar parts to ELL-4LG470MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELL-4LG470MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL-4LG470MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELL-4LG470MA fall under?
The ELL-4LG470MA is listed under Inductors (Coils) > Surface Mount Power Inductors > Power Inductors (Wire Wound Type) > Magnetic shielded Ferrite core type(3.8mm).
Can I view similar or alternative parts?
You can view similar parts to ELL-4LG470MA when available in the Magnetic shielded Ferrite core type(3.8mm) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELL-4LG470MA you can contact the distributor directly for product support, shipping queries etc.
Is the ELL-4LG470MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELL-4LG470MA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELL-4LG470MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELL-4LG470MA often in real-time on the comparison pages.
What if I can't find stock of ELL-4LG470MA?
You can fill out our help required form which you can use to request a quote for ELL-4LG470MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.