Status: | Unknown |
---|---|
Series: | ELL-4GG Series |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 350mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 400mA |
Product Range | ELL-4GG Series |
Power Inductor Case | 3.8mm x 3.8mm x 1.4mm |
DC Resistance Max | 1.25ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Inductor Type | Choke |
No. of Pins | 2Pins |
Self Resonant Frequency Min | 100kHz |
CHOKE, 3.8X3.8X1.4MM, 47UH, POWER | Farnell |
Inductor, Shielded, 47Uh, 0.35A | Newark Electronics |
Ind Choke Coil Shielded 47uH 20% 100KHz 350mA 1515 Embossed Carrier T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELL4GG470M?
Additional datasheets, footprints and schematics for ELL4GG470M are listed on our Part Details page. You can also find images and similar parts to ELL4GG470M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELL4GG470M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL4GG470M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELL4GG470M fall under?
The ELL4GG470M is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELL4GG470M when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELL4GG470M you can contact the distributor directly for product support, shipping queries etc.
Is the ELL4GG470M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELL4GG470M have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELL4GG470M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELL4GG470M often in real-time on the comparison pages.
What if I can't find stock of ELL4GG470M?
You can fill out our help required form which you can use to request a quote for ELL4GG470M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.