Status: | Unknown |
---|---|
Series: | ELL-4GG Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 33µH |
---|---|
RMS Current (Irms) | 400mA |
Inductor Construction | Shielded |
Saturation Current (Isat) | 450mA |
Product Range | ELL-4GG Series |
Power Inductor Case | 3.8mm x 3.8mm x 1.4mm |
RoHS Compliant | Yes |
Power Inductor (SMD), 33 uH, � 20%, 400 mA, Shielded, 450 mA, 3.8mm x 3.8mm x 1.4mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELL-4GG330M?
Additional datasheets, footprints and schematics for ELL-4GG330M are listed on our Part Details page. You can also find images and similar parts to ELL-4GG330M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELL-4GG330M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELL-4GG330M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELL-4GG330M fall under?
The ELL-4GG330M is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELL-4GG330M when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELL-4GG330M you can contact the distributor directly for product support, shipping queries etc.
Is the ELL-4GG330M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELL-4GG330M have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for ELL-4GG330M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELL-4GG330M often in real-time on the comparison pages.
What if I can't find stock of ELL-4GG330M?
You can fill out our help required form which you can use to request a quote for ELL-4GG330M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.