Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 10µH |
---|---|
Inductance Tolerance | ± 5% |
DC Current Rating | 80mA |
DC Current Max | 80mA |
Inductor Type | Inductor |
Package / Case | 1008 |
Q @ Vr F | 25 |
Resistance | 3.5ohm |
Resonant Frequency | 32MHz |
Tolerance + | 5% |
Tolerance - | 5% |
INDUCTOR, 1008 10UH | Farnell |
Wirewound Inductor, 10 Uh, 80Ma, 5% 32Mhz, Full Reel | Newark Electronics |
Wirewound Inductor, 10 uH, 3.7 Ohm, � 5%, 32 MHz, 80 mA, 1008 [2520 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELJFC100JF.?
Additional datasheets, footprints and schematics for ELJFC100JF. are listed on our Part Details page. You can also find images and similar parts to ELJFC100JF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELJFC100JF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELJFC100JF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELJFC100JF. fall under?
The ELJFC100JF. is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ELJFC100JF. when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELJFC100JF. you can contact the distributor directly for product support, shipping queries etc.
Is the ELJFC100JF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELJFC100JF. have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELJFC100JF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELJFC100JF. often in real-time on the comparison pages.
What if I can't find stock of ELJFC100JF.?
You can fill out our help required form which you can use to request a quote for ELJFC100JF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.