Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 220µH |
---|---|
Inductance Tolerance | ± 5% |
DC Current Rating | 85mA |
DC Current Max | 85mA |
Inductor Type | Inductor |
Package / Case | 1812 |
Q @ Vr F | 40 |
Resistance | 13ohm |
Resonant Frequency | 4.5MHz |
Tolerance + | 5% |
Tolerance - | 5% |
INDUCTOR, 1812 220UH | Farnell |
Inductor, Wire-Wound, 220Uh, Smd | Newark Electronics |
Wirewound Inductor, 220 uH, 13 Ohm, � 5%, 4.5 MHz, 85 mA, 1812 [4532 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELJFB221JF.?
Additional datasheets, footprints and schematics for ELJFB221JF. are listed on our Part Details page. You can also find images and similar parts to ELJFB221JF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELJFB221JF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELJFB221JF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELJFB221JF. fall under?
The ELJFB221JF. is listed under Panasonic Parts.
Can I view similar or alternative parts?
You can view similar parts to ELJFB221JF. when available in the Panasonic Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELJFB221JF. you can contact the distributor directly for product support, shipping queries etc.
Is the ELJFB221JF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELJFB221JF. have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELJFB221JF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELJFB221JF. often in real-time on the comparison pages.
What if I can't find stock of ELJFB221JF.?
You can fill out our help required form which you can use to request a quote for ELJFB221JF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.