Status: | Unknown |
---|---|
Series: | ELJ-FA Series |
RoHS: | Compliant |
Inductance | 4.7µH |
---|---|
DC Resistance Max | 1.5ohm |
DC Current Rating | 165mA |
Inductor Case Style | 3.2mm x 2.5mm x 2.2mm |
Product Range | ELJ-FA Series |
RoHS Compliant | Yes |
Inductor, Wire-Wound, 4.7Uh, Smd, Full Reel | Newark Electronics |
Ind General Purpose Chip Molded Wirewound 4.7uH 10% 7.96MHz 30Q-Factor Ferrite 165mA 1210 T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELJ-FA4R7KF?
Additional datasheets, footprints and schematics for ELJ-FA4R7KF are listed on our Part Details page. You can also find images and similar parts to ELJ-FA4R7KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELJ-FA4R7KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELJ-FA4R7KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELJ-FA4R7KF fall under?
The ELJ-FA4R7KF is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELJ-FA4R7KF when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELJ-FA4R7KF you can contact the distributor directly for product support, shipping queries etc.
Is the ELJ-FA4R7KF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELJ-FA4R7KF have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for ELJ-FA4R7KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELJ-FA4R7KF often in real-time on the comparison pages.
What if I can't find stock of ELJ-FA4R7KF?
You can fill out our help required form which you can use to request a quote for ELJ-FA4R7KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.