Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
RMS Current (Irms) | 160mA |
Inductor Construction | Shielded |
Power Inductor Case | 3.2mm x 2.5mm x 2.2mm |
DC Resistance Max | 0.26ohm |
RoHS Compliant | Yes |
Wirewound Inductor, 10 uH, 260 Milliohm, � 10%, 29 MHz, 160 mA, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELJ-EA100KF?
Additional datasheets, footprints and schematics for ELJ-EA100KF are listed on our Part Details page. You can also find images and similar parts to ELJ-EA100KF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELJ-EA100KF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELJ-EA100KF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELJ-EA100KF fall under?
The ELJ-EA100KF is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELJ-EA100KF when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELJ-EA100KF you can contact the distributor directly for product support, shipping queries etc.
Is the ELJ-EA100KF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELJ-EA100KF have stock available?
Authorised distributors including Avnet Abacus have stock available or on a lead time for ELJ-EA100KF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELJ-EA100KF often in real-time on the comparison pages.
What if I can't find stock of ELJ-EA100KF?
You can fill out our help required form which you can use to request a quote for ELJ-EA100KF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.