Status: | Unknown |
---|---|
Series: | ELGTEA Series |
RoHS: | Unknown |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 800mA |
Inductor Construction | Multilayer |
Saturation Current (Isat) | - |
Product Range | ELGTEA Series |
Power Inductor Case | 2mm x 1.25mm x 0.8mm |
DC Resistance Max | 0.3ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (12-Jan-2017) |
DC Current Rating | 800mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Case Style | 0805 [2012 Metric] |
Self Resonant Frequency Min | 33MHz |
Power Inductor (SMD), 4.7 uH, ± 30%, 800 mA, Shielded, 800 mA, 2mm x 1.25mm x 0.8mm | Avnet America |
INDUCTOR, 4.7UH, 30%, 0.8A, 33MHZ | Farnell |
Inductor, Shielded, 4.7Uh, 0.8A | Newark Electronics |
Power Inductor (SMD), 4.7 uH, � 30%, 800 mA, Shielded, 800 mA, 2mm x 1.25mm x 0.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELGTEA4R7NA?
Additional datasheets, footprints and schematics for ELGTEA4R7NA are listed on our Part Details page. You can also find images and similar parts to ELGTEA4R7NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELGTEA4R7NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELGTEA4R7NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELGTEA4R7NA fall under?
The ELGTEA4R7NA is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELGTEA4R7NA when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELGTEA4R7NA you can contact the distributor directly for product support, shipping queries etc.
Is the ELGTEA4R7NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELGTEA4R7NA have stock available?
Authorised distributors including Avnet America, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELGTEA4R7NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELGTEA4R7NA often in real-time on the comparison pages.
What if I can't find stock of ELGTEA4R7NA?
You can fill out our help required form which you can use to request a quote for ELGTEA4R7NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.