Status: | Unknown |
---|---|
Series: | ELGTEA Series |
RoHS: | Unknown |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 800mA |
Inductor Construction | Multilayer |
Saturation Current (Isat) | - |
Product Range | ELGTEA Series |
Power Inductor Case | 2mm x 1.25mm x 0.8mm |
DC Resistance Max | 0.25ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (12-Jan-2017) |
DC Current Rating | 800mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Case Style | 0805 [2012 Metric] |
Self Resonant Frequency Min | 50MHz |
Inductor, Shielded, 3.3Uh, 0.8A | Newark Electronics |
INDUCTOR, 3.3UH, 30%, 0.8A, 50MHZ | Farnell |
Power Inductor (SMD), 3.3 uH, � 30%, 800 mA, Shielded, 800 mA, 2mm x 1.25mm x 0.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELGTEA3R3NA?
Additional datasheets, footprints and schematics for ELGTEA3R3NA are listed on our Part Details page. You can also find images and similar parts to ELGTEA3R3NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELGTEA3R3NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELGTEA3R3NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELGTEA3R3NA fall under?
The ELGTEA3R3NA is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELGTEA3R3NA when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELGTEA3R3NA you can contact the distributor directly for product support, shipping queries etc.
Is the ELGTEA3R3NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELGTEA3R3NA have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ELGTEA3R3NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELGTEA3R3NA often in real-time on the comparison pages.
What if I can't find stock of ELGTEA3R3NA?
You can fill out our help required form which you can use to request a quote for ELGTEA3R3NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.