Status: | Unknown |
---|---|
Series: | ELGTEA Series |
RoHS: | Unknown |
Inductance | 2.2µH |
---|---|
RMS Current (Irms) | 800mA |
Inductor Construction | Multilayer |
Saturation Current (Isat) | - |
Product Range | ELGTEA Series |
Power Inductor Case | 2mm x 1.25mm x 0.8mm |
DC Resistance Max | 0.2ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (12-Jan-2017) |
DC Current Rating | 800mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Case Style | 0805 [2012 Metric] |
Self Resonant Frequency Min | 55MHz |
Inductor, Shielded, 2.2Uh, 0.8A | Newark Electronics |
Power Inductor (SMD), 2.2 uH, ± 30%, 800 mA, Shielded, 800 mA, 2mm x 1.25mm x 0.8mm | Avnet America |
INDUCTOR, 2.2UH, 30%, 0.8A, 55MHZ | Farnell |
Power Inductor (SMD), 2.2 uH, � 30%, 800 mA, Shielded, 800 mA, 2mm x 1.25mm x 0.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELGTEA2R2NA?
Additional datasheets, footprints and schematics for ELGTEA2R2NA are listed on our Part Details page. You can also find images and similar parts to ELGTEA2R2NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELGTEA2R2NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELGTEA2R2NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELGTEA2R2NA fall under?
The ELGTEA2R2NA is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELGTEA2R2NA when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELGTEA2R2NA you can contact the distributor directly for product support, shipping queries etc.
Is the ELGTEA2R2NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELGTEA2R2NA have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for ELGTEA2R2NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELGTEA2R2NA often in real-time on the comparison pages.
What if I can't find stock of ELGTEA2R2NA?
You can fill out our help required form which you can use to request a quote for ELGTEA2R2NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.