Status: | Unknown |
---|---|
Series: | ELGTEA Series |
RoHS: | Unknown |
Inductance | 1µH |
---|---|
RMS Current (Irms) | 1A |
Inductor Construction | Multilayer |
Saturation Current (Isat) | - |
Product Range | ELGTEA Series |
Power Inductor Case | 2mm x 1.25mm x 0.8mm |
DC Resistance Max | 0.15ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (12-Jan-2017) |
DC Current Rating | 1A |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Case Style | 0805 [2012 Metric] |
Self Resonant Frequency Min | 80MHz |
Power Inductor (SMD), 1 uH, ± 30%, 1 A, Shielded, 1 A, 2mm x 1.25mm x 0.8mm | Avnet America |
INDUCTOR, 1.0UH, 30%, 1.0A, 80MHZ | Farnell |
Power Inductor (SMD), 1 uH, � 30%, 1 A, Shielded, 1 A, 2mm x 1.25mm x 0.8mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELGTEA1R0NA?
Additional datasheets, footprints and schematics for ELGTEA1R0NA are listed on our Part Details page. You can also find images and similar parts to ELGTEA1R0NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELGTEA1R0NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELGTEA1R0NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELGTEA1R0NA fall under?
The ELGTEA1R0NA is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELGTEA1R0NA when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELGTEA1R0NA you can contact the distributor directly for product support, shipping queries etc.
Is the ELGTEA1R0NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELGTEA1R0NA have stock available?
Authorised distributors including Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for ELGTEA1R0NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELGTEA1R0NA often in real-time on the comparison pages.
What if I can't find stock of ELGTEA1R0NA?
You can fill out our help required form which you can use to request a quote for ELGTEA1R0NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.