ELG687M400AT8AA Capacitors by KEMET

CAP 680µF 400V ALU ELEC SNAP-IN

Status: Unknown
Series: ELG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET's ELG Series of aluminum electrolytic snap-in capacitors are designed with snap-lock terminals for printed circuit board mounting. The case is aluminum with an insulated sleeve and safety vent at the bottom.

Where to Buy

Prices starting from US$6.74

Distributor Stock
Logo for Farnell
Farnell
from US$8.60
186
in stock
Buy Now
Logo for element14
element14
from US$6.74
186
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.87
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680µF
Voltage Rating 400V
Product Range ELG Series
Lifetime @ Temperature 2000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 35mm
Lead Spacing 10mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Height 60mm
ESR 0.092ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 680µF, 400V, ALU ELEC, SNAP-IN | element14
Electrolytic Capacitor, Snap-In, Elg Series, 680 F, 20%, 400 V, 35 Mm, 0.092 Ohm Rohs Compliant: Yes |Kemet ELG687M400AT8AA | Newark Electronics
Aluminum Electrolytic Capacitor, 680 uF, 400 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELG687M400AT8AA?

Additional datasheets, footprints and schematics for ELG687M400AT8AA are listed on our Part Details page. You can also find images and similar parts to ELG687M400AT8AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELG687M400AT8AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG687M400AT8AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELG687M400AT8AA fall under?

The ELG687M400AT8AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ELG687M400AT8AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELG687M400AT8AA you can contact the distributor directly for product support, shipping queries etc.

Is the ELG687M400AT8AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELG687M400AT8AA have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELG687M400AT8AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELG687M400AT8AA often in real-time on the comparison pages.

What if I can't find stock of ELG687M400AT8AA?

You can fill out our help required form which you can use to request a quote for ELG687M400AT8AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay