ELG687M200AR4AA Capacitors by KEMET

CAP 680µF 200V ALU ELEC SNAP-IN

Status: Unknown
Series: ELG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET's ELG Series of aluminum electrolytic snap-in capacitors are designed with snap-lock terminals for printed circuit board mounting. The case is aluminum with an insulated sleeve and safety vent at the bottom.

Where to Buy

Prices starting from US$2.48

Distributor Stock
Logo for Farnell
Farnell
from US$2.48
566
in stock
Buy Now
Logo for element14
element14
from US$2.49
572
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.22
566
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 680µF
Voltage Rating 200V
Product Range ELG Series
Lifetime @ Temperature 2000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 25mm
Lead Spacing 10mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Height 40mm
ESR 0.12ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

CAP, 680µF, 200V, ALU ELEC, SNAP-IN | element14
Electrolytic Capacitor, Snap-In, Elg Series, 680 F, 20%, 200 V, 25 Mm, 0.12 Ohm Rohs Compliant: Yes |Kemet ELG687M200AR4AA | Newark Electronics
Aluminum Electrolytic Capacitor, 680 uF, 200 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELG687M200AR4AA?

Additional datasheets, footprints and schematics for ELG687M200AR4AA are listed on our Part Details page. You can also find images and similar parts to ELG687M200AR4AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELG687M200AR4AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG687M200AR4AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELG687M200AR4AA fall under?

The ELG687M200AR4AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ELG687M200AR4AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELG687M200AR4AA you can contact the distributor directly for product support, shipping queries etc.

Is the ELG687M200AR4AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELG687M200AR4AA have stock available?

Authorised distributors including element14, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ELG687M200AR4AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELG687M200AR4AA often in real-time on the comparison pages.

What if I can't find stock of ELG687M200AR4AA?

You can fill out our help required form which you can use to request a quote for ELG687M200AR4AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay