Status: | Unknown |
---|---|
Series: | ELG Series |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.99
|
887
in stock
|
Buy Now | |
Distrelec
from US$6.35
|
1,600
in stock
|
Buy Now | |
Newark Electronics
from US$4.05
|
887
in stock
|
Buy Now | |
element14
from US$6.36
|
887
in stock
|
Buy Now | |
Rapid Electronics
from US$7.34
|
100
in stock
|
Buy Now | |
Avnet America
from US$6.88
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33000µF |
---|---|
Voltage Rating | 25V |
Product Range | ELG Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 50mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
KEMET Alu Lytic Cap 25V 20% 33000uF THT | Distrelec |
Electrolytic Capacitor, Snap-In, Elg Series, 33000 F, 20%, 25 V, 35 Mm Rohs Compliant: Yes |Kemet ELG339M025AT6AA | Newark Electronics |
CAP, 33000µF, 25V, ALU ELEC, SNAP-IN | element14 |
Snap In ELG Aluminum Aluminum Electrolytic | Rapid Electronics |
Aluminum Electrolytic Capacitor, 33000 uF, 25 V, ± 20%, Snap-In | Avnet America |
Aluminum Electrolytic Capacitor, 33000 uF, 25 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELG339M025AT6AA?
Additional datasheets, footprints and schematics for ELG339M025AT6AA are listed on our Part Details page. You can also find images and similar parts to ELG339M025AT6AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG339M025AT6AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG339M025AT6AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG339M025AT6AA fall under?
The ELG339M025AT6AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ELG339M025AT6AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG339M025AT6AA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG339M025AT6AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG339M025AT6AA have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for ELG339M025AT6AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG339M025AT6AA often in real-time on the comparison pages.
What if I can't find stock of ELG339M025AT6AA?
You can fill out our help required form which you can use to request a quote for ELG339M025AT6AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.