Status: | Unknown |
---|---|
Series: | ELG Series |
RoHS: | Unknown |
Capacitance | 270µF |
---|---|
Voltage Rating | 450V |
Product Range | ELG Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 30mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Height | 45mm |
ESR | 0.266ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Electrolytic Capacitor, Snap-In, Elg Series, 270 F, 20%, 450 V, 30 Mm, 0.266 Ohm Rohs Compliant: Yes |Kemet ELG277M450AS5AA | Newark Electronics |
CAP, 270µF, 450V, ALU ELEC, SNAP-IN | Farnell |
Where can I find additional details, specifications and documents for a ELG277M450AS5AA?
Additional datasheets, footprints and schematics for ELG277M450AS5AA are listed on our Part Details page. You can also find images and similar parts to ELG277M450AS5AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG277M450AS5AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG277M450AS5AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG277M450AS5AA fall under?
The ELG277M450AS5AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to ELG277M450AS5AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG277M450AS5AA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG277M450AS5AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG277M450AS5AA have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for ELG277M450AS5AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG277M450AS5AA often in real-time on the comparison pages.
What if I can't find stock of ELG277M450AS5AA?
You can fill out our help required form which you can use to request a quote for ELG277M450AS5AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.