ELG227M200AQ1AA Capacitors by KEMET

CAP 220µF 200V ALU ELEC SNAP-IN

Status: Unknown
Series: ELG Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET's ELG Series of aluminum electrolytic snap-in capacitors are designed with snap-lock terminals for printed circuit board mounting. The case is aluminum with an insulated sleeve and safety vent at the bottom.

Where to Buy

Prices starting from US$0.84

Distributor Stock
Logo for Farnell
Farnell
from US$1.02
1,429
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.15
1,429
in stock
Buy Now
Logo for element14
element14
from US$0.84
1,429
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 200V
Product Range ELG Series
Lifetime @ Temperature 2000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 22mm
Lead Spacing 10mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Height 25mm
ESR 0.32ohm
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Electrolytic Capacitor, Snap-In, Elg Series, 220 F, 20%, 200 V, 22 Mm, 0.32 Ohm Rohs Compliant: Yes |Kemet ELG227M200AQ1AA | Newark Electronics
CAP, 220µF, 200V, ALU ELEC, SNAP-IN | element14
ALUMINUM ELECTROLYTIC CAPACITOR | Richardson RFPD
Aluminum Electrolytic Capacitor, 220 uF, 200 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELG227M200AQ1AA?

Additional datasheets, footprints and schematics for ELG227M200AQ1AA are listed on our Part Details page. You can also find images and similar parts to ELG227M200AQ1AA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELG227M200AQ1AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG227M200AQ1AA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELG227M200AQ1AA fall under?

The ELG227M200AQ1AA is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to ELG227M200AQ1AA when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELG227M200AQ1AA you can contact the distributor directly for product support, shipping queries etc.

Is the ELG227M200AQ1AA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELG227M200AQ1AA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Richardson RFPD and Avnet Abacus have stock available or on a lead time for ELG227M200AQ1AA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELG227M200AQ1AA often in real-time on the comparison pages.

What if I can't find stock of ELG227M200AQ1AA?

You can fill out our help required form which you can use to request a quote for ELG227M200AQ1AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay