Status: | Unknown |
---|---|
Series: | ELG-200 Series |
RoHS: | Unknown |
Prices starting from US$15.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$51.36
|
10
in stock
|
Buy Now | |
Schukat Electronic
from US$44.09
|
486
in stock
|
Buy Now | |
Newark Electronics
from US$15.40
|
12
in stock
|
Buy Now | |
element14
from US$55.63
|
10
in stock
|
Buy Now | |
Distrelec
from US$45.32
|
6
in stock
|
Buy Now | |
Avnet America
from US$61.44
|
-
|
Buy Now | |
RS Americas
from US$45.76
|
-
|
Buy Now | |
TTI Europe
from US$55.98
|
-
|
Buy Now | |
Sager
from US$44.35
|
-
|
Buy Now |
Output Power Max | 192W |
---|---|
Output Voltage Max | 12V |
Output Current | 16A |
LED Driver Mode | Constant Current Constant Voltage |
Input Voltage Min | 100V |
Input Voltage Max | 305V |
Product Range | ELG-200 Series |
SVHC | No SVHC (27-Jun-2018) |
SPS IP65 192W 12V/16A CV+CC + PE | Schukat Electronic |
Led Driv, Constant Current/Volt, 192W | Newark Electronics |
LED DRIVER PSU, AC-DC, 12V, 16A | element14 |
MEAN WELL LED Driver 144W 16A 6 ... 12V IP67 | Distrelec |
LED DRVR Module 1-CH IP65 12V 16A | Avnet America |
Power Supply, AC-DC, Constant Current/Voltage LED Driver, 200W, 12Vout, ELG-200 | MEAN WELL ELG-200-12A-3Y | RS Americas |
O/P +12V16A | TTI Europe |
LED Power Supplies | Sager |
Where can I find additional details, specifications and documents for a ELG-200-12A-3Y?
Additional datasheets, footprints and schematics for ELG-200-12A-3Y are listed on our Part Details page. You can also find images and similar parts to ELG-200-12A-3Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG-200-12A-3Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-200-12A-3Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG-200-12A-3Y fall under?
The ELG-200-12A-3Y is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to ELG-200-12A-3Y when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-200-12A-3Y you can contact the distributor directly for product support, shipping queries etc.
Is the ELG-200-12A-3Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG-200-12A-3Y have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for ELG-200-12A-3Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG-200-12A-3Y often in real-time on the comparison pages.
What if I can't find stock of ELG-200-12A-3Y?
You can fill out our help required form which you can use to request a quote for ELG-200-12A-3Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.