Status: | Unknown |
---|---|
Series: | ELG-150-C Series |
RoHS: | Compliant |
Prices starting from US$35.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$38.05
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.64
|
22
in stock
|
Buy Now | |
Sager
from US$35.95
|
16
in stock
|
Buy Now | |
TRC Electronics
from US$38.70
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$49.75
|
-
|
Buy Now | |
Future Electronics
from US$42.68
|
-
|
Buy Now | |
Avnet America
from US$49.76
|
-
|
Buy Now | |
RS Americas
from US$40.26
|
-
|
Buy Now | |
Jameco Electronics
from US$37.00
|
-
|
Buy Now | |
element14
from US$40.61
|
-
|
Buy Now | |
Distrelec
from US$35.50
|
-
|
Buy Now | |
TTI Europe
from US$41.12
|
-
|
Buy Now |
Output Power Max | 150W |
---|---|
Output Voltage Max | 214V |
Output Current | 700mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 100V |
Input Voltage Max | 305V |
Product Range | ELG-150-C Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Power supply: switched-mode | Transfer Multisort Elektronik |
LED Power Supplies 149.8W 700mA 225V IP67 CC fixed | Sager |
IP67 LED Driver Constant Current Mode | TRC Electronics |
Led Driv, Constant Current, 150W | Newark Electronics |
100 - 277Vac, 149.8W, 700mA, 107-214V, IP67 LED Driver | Future Electronics |
LED DRVR Module 1-CH IP67 214V 0.7A | Avnet America |
Power Supply, AC-DC, 150W,107214V/ 700mA Constant Current | MEAN WELL ELG-150-C700 | RS Americas |
PWR SPLY,SW,ENCL,LED,150W,107- 214V@700mA,180-295VAC,STRP/TI | Jameco Electronics |
MEAN WELL LED Driver 150W 700mA 107 ... 214V IP67 | Distrelec |
O/P +107 214V700MA | TTI Europe |
Where can I find additional details, specifications and documents for a ELG-150-C700?
Additional datasheets, footprints and schematics for ELG-150-C700 are listed on our Part Details page. You can also find images and similar parts to ELG-150-C700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG-150-C700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-150-C700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG-150-C700 fall under?
The ELG-150-C700 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ELG-150-C700 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-150-C700 you can contact the distributor directly for product support, shipping queries etc.
Is the ELG-150-C700 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELG-150-C700 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, TRC Electronics, Newark Electronics and Future Electronics have stock available or on a lead time for ELG-150-C700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG-150-C700 often in real-time on the comparison pages.
What if I can't find stock of ELG-150-C700?
You can fill out our help required form which you can use to request a quote for ELG-150-C700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.