Status: | Unknown |
---|---|
Series: | ELG-150-C Series |
RoHS: | Compliant |
Prices starting from US$14.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$44.27
|
No stock
|
Buy Now | |
Newark Electronics
from US$14.28
|
15
in stock
|
Buy Now | |
Avnet America
from US$57.76
|
-
|
Buy Now | |
RS Americas
from US$47.93
|
-
|
Buy Now | |
Jameco Electronics
from US$42.90
|
-
|
Buy Now | |
element14
from US$44.79
|
-
|
Buy Now | |
Distrelec
from US$46.77
|
-
|
Buy Now | |
TTI Europe
from US$47.71
|
-
|
Buy Now | |
Sager
from US$41.66
|
-
|
Buy Now |
Output Power Max | 150W |
---|---|
Output Voltage Max | 86V |
Output Current | 1.75A |
LED Driver Mode | Constant Current |
Input Voltage Min | 100V |
Input Voltage Max | 305V |
Product Range | ELG-150-C Series |
SVHC | No SVHC |
RoHS Compliant | Yes |
Led Driv, Constant Current, 150W | Newark Electronics |
LED DRVR Module 1-CH Analog IP67 86V 1.75A | Avnet America |
Power Supply, AC-DC, LED Driver, 150W, 100-180V@1750mA, 100-305V In | MEAN WELL ELG-150-C1750DA | RS Americas |
PWR SPLY,SW,LED,43~68V@1750mA,75W,91% EFF,47-63HZ,UL/CUL/CE/ | Jameco Electronics |
MEAN WELL LED Driver 151W 1.75A 43 ... 86V IP67 | Distrelec |
O/P +43-86V/1750MA | TTI Europe |
LED Power Supplies 1750mA 43-86V 150.5W IP67 DALI function | Sager |
Where can I find additional details, specifications and documents for a ELG-150-C1750DA?
Additional datasheets, footprints and schematics for ELG-150-C1750DA are listed on our Part Details page. You can also find images and similar parts to ELG-150-C1750DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG-150-C1750DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-150-C1750DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG-150-C1750DA fall under?
The ELG-150-C1750DA is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to ELG-150-C1750DA when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-150-C1750DA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG-150-C1750DA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ELG-150-C1750DA have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Jameco Electronics and element14 have stock available or on a lead time for ELG-150-C1750DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG-150-C1750DA often in real-time on the comparison pages.
What if I can't find stock of ELG-150-C1750DA?
You can fill out our help required form which you can use to request a quote for ELG-150-C1750DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.