Status: | Unknown |
---|---|
Series: | ELG-100 Series |
RoHS: | Unknown |
Prices starting from US$13.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$61.37
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$13.09
|
15
in stock
|
Buy Now | |
Distrelec
from US$38.48
|
15
in stock
|
Buy Now | |
Avnet America
from US$53.60
|
-
|
Buy Now | |
RS Americas
from US$52.75
|
-
|
Buy Now | |
element14
from US$47.66
|
-
|
Buy Now | |
TTI Europe
from US$44.53
|
-
|
Buy Now | |
Sager
from US$38.81
|
-
|
Buy Now | |
Farnell
from US$67.59
|
-
|
Buy Now |
Output Power Max | 95.76W |
---|---|
Output Voltage Max | 36V |
Output Current | 2.66A |
LED Driver Mode | Constant Current Constant Voltage |
Input Voltage Min | 100V |
Input Voltage Max | 305V |
Product Range | ELG-100 Series |
SVHC | No SVHC (27-Jun-2018) |
Led Driv, Constant Current/Volt, 95.76W | Newark Electronics |
MEAN WELL LED Driver 96W 2.66A 18 ... 36V IP67 | Distrelec |
Dimmable LED Driver IP67 36V 2.66A 96W | RS |
LED DRVR Module 1-CH IP67 36V 2.66A | Avnet America |
Power Supply, AC-DC, LED Driver, 100W, 36V@2.66A, 100-305V In | MEAN WELL ELG-100-36DA | RS Americas |
LED DRIVER PSU, AC-DC, 36V, 2.66A | element14 |
O/P +36V2.66A | TTI Europe |
LED Power Supplies 95.76W 36V 2.66A IP67 CC + CV DALI control | Sager |
Where can I find additional details, specifications and documents for a ELG-100-36DA?
Additional datasheets, footprints and schematics for ELG-100-36DA are listed on our Part Details page. You can also find images and similar parts to ELG-100-36DA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELG-100-36DA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELG-100-36DA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELG-100-36DA fall under?
The ELG-100-36DA is listed under Mean Well Enterprises Parts.
Can I view similar or alternative parts?
You can view similar parts to ELG-100-36DA when available in the Mean Well Enterprises Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELG-100-36DA you can contact the distributor directly for product support, shipping queries etc.
Is the ELG-100-36DA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELG-100-36DA have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS, Avnet America and RS Americas have stock available or on a lead time for ELG-100-36DA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELG-100-36DA often in real-time on the comparison pages.
What if I can't find stock of ELG-100-36DA?
You can fill out our help required form which you can use to request a quote for ELG-100-36DA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.