ELEMENT 30/220-240/24 LED Power Supplies by Osram

LED DRIVER CONSTANT VOLT 24V 30W

Status: Unknown
Series: ELEMENT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.55

Distributor Stock
Logo for Farnell
Farnell
from US$16.55
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Output Power Max 30W
Output Voltage Max 24V
Output Current -
LED Driver Mode Constant Voltage
Input Voltage Min 198V
Input Voltage Max 264V
Product Range ELEMENT Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Led Driver, Constant Volt, 24V, 30W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELEMENT 30/220-240/24?

Additional datasheets, footprints and schematics for ELEMENT 30/220-240/24 are listed on our Part Details page. You can also find images and similar parts to ELEMENT 30/220-240/24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELEMENT 30/220-240/24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELEMENT 30/220-240/24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELEMENT 30/220-240/24 fall under?

The ELEMENT 30/220-240/24 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to ELEMENT 30/220-240/24 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELEMENT 30/220-240/24 you can contact the distributor directly for product support, shipping queries etc.

Is the ELEMENT 30/220-240/24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELEMENT 30/220-240/24 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ELEMENT 30/220-240/24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELEMENT 30/220-240/24 often in real-time on the comparison pages.

What if I can't find stock of ELEMENT 30/220-240/24?

You can fill out our help required form which you can use to request a quote for ELEMENT 30/220-240/24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay