Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance (μH) | 150 |
---|---|
Inductance (microH) | 150 |
Resistance Tolerance (%) | 10 |
L Test Frequency (kHz) | 10 |
DC Resistance (Ω) | 0.061 |
DC Current (A) | 2.5 |
Weight (Typ.) (g) | 18 |
INDUCTOR, 150UH, 2.6A, 10%, RADIAL | element14 |
Power Inductor, 150 uH, 2.6 A, 2.6 A, 61 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELC18E151L?
Additional datasheets, footprints and schematics for ELC18E151L are listed on our Part Details page. You can also find images and similar parts to ELC18E151L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELC18E151L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELC18E151L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELC18E151L fall under?
The ELC18E151L is listed under Inductors (Coils) > Radial Leaded Power Inductors > Leaded Power Inductors > Magnetic shield type 10E, 12E, 15E, 18E (Ferrite core type).
Can I view similar or alternative parts?
You can view similar parts to ELC18E151L when available in the Magnetic shield type 10E, 12E, 15E, 18E (Ferrite core type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELC18E151L you can contact the distributor directly for product support, shipping queries etc.
Is the ELC18E151L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELC18E151L have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for ELC18E151L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELC18E151L often in real-time on the comparison pages.
What if I can't find stock of ELC18E151L?
You can fill out our help required form which you can use to request a quote for ELC18E151L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.