Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance (μH) | 220 |
---|---|
Inductance (microH) | 220 |
Resistance Tolerance (%) | 10 |
L Test Frequency (kHz) | 10 |
DC Resistance (Ω) | 0.23 |
DC Current (A) | 1.55 |
Weight (Typ.) (g) | 8.6 |
Inductor, 220Uh, 10%, 1.55A, Rad | Newark Electronics |
CHOKE, 220UH, 1.55A, 0R23 | Farnell |
Ind Choke Coil Wirewound 220uH 10% 10KHz Ferrite 1.55A RDL | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELC-12D221E?
Additional datasheets, footprints and schematics for ELC-12D221E are listed on our Part Details page. You can also find images and similar parts to ELC-12D221E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELC-12D221E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELC-12D221E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELC-12D221E fall under?
The ELC-12D221E is listed under Inductors (Coils) > Radial Leaded Power Inductors > Leaded Power Inductors > General type 09D, 11D, 12D, 16B, 18B(Ferrite core type).
Can I view similar or alternative parts?
You can view similar parts to ELC-12D221E when available in the General type 09D, 11D, 12D, 16B, 18B(Ferrite core type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELC-12D221E you can contact the distributor directly for product support, shipping queries etc.
Is the ELC-12D221E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELC-12D221E have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ELC-12D221E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELC-12D221E often in real-time on the comparison pages.
What if I can't find stock of ELC-12D221E?
You can fill out our help required form which you can use to request a quote for ELC-12D221E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.