Status: | Unknown |
---|---|
Series: | ELC-12D Series |
RoHS: | Unknown |
Product Range | ELC-12D Series |
---|---|
Inductance | 1mH |
RMS Current (Irms) | 870mA |
Saturation Current (Isat) | - |
DC Resistance Max | 0.72ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (27-Jun-2018) |
Core Material | Ferrite |
DC Current Rating | 0.87A |
Inductor Case Style | Radial Leaded |
Inductor Type | Choke Coil |
Lead Spacing | 7.5mm |
No. of Pins | 2Pins |
Resonant Frequency | 10kHz |
Test Frequency | 10kHz |
Inductor, 1Mh, 10%, 0.87A, Rad | Newark Electronics |
CHOKE, 1000UH, 0.87A, 0R72 | Farnell |
Ind Choke Coil Wirewound 1mH 10% 10KHz Ferrite 870mA RDL | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELC12D102E?
Additional datasheets, footprints and schematics for ELC12D102E are listed on our Part Details page. You can also find images and similar parts to ELC12D102E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELC12D102E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELC12D102E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELC12D102E fall under?
The ELC12D102E is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELC12D102E when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELC12D102E you can contact the distributor directly for product support, shipping queries etc.
Is the ELC12D102E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELC12D102E have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ELC12D102E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELC12D102E often in real-time on the comparison pages.
What if I can't find stock of ELC12D102E?
You can fill out our help required form which you can use to request a quote for ELC12D102E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.