Status: | Unknown |
---|---|
Series: | ELC-11D Series |
RoHS: | Unknown |
Product Range | ELC-11D Series |
---|---|
Inductance | 1mH |
RMS Current (Irms) | 570mA |
Saturation Current (Isat) | - |
DC Resistance Max | 1.1ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 11.5mm |
Core Material | Ferrite |
DC Current Rating | 570mA |
External Length / Height | 13.9mm |
Inductor Case Style | Radial Leaded |
Inductor Type | Choke Coil |
Lead Diameter | 0.6mm |
Lead Length | 4mm |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Resonant Frequency | 10kHz |
Inductor, 1Mh, 10%, 0.57A, Rad | Newark Electronics |
Ind Choke Wirewound 1mH 10% 10KHz Ferrite 570mA RDL | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELC11D102F?
Additional datasheets, footprints and schematics for ELC11D102F are listed on our Part Details page. You can also find images and similar parts to ELC11D102F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELC11D102F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELC11D102F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELC11D102F fall under?
The ELC11D102F is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELC11D102F when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELC11D102F you can contact the distributor directly for product support, shipping queries etc.
Is the ELC11D102F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELC11D102F have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for ELC11D102F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELC11D102F often in real-time on the comparison pages.
What if I can't find stock of ELC11D102F?
You can fill out our help required form which you can use to request a quote for ELC11D102F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.