Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance (μH) | 100 |
---|---|
Inductance (microH) | 100 |
Resistance Tolerance (%) | 10 |
L Test Frequency (kHz) | 10 |
DC Resistance (Ω) | 0.12 |
DC Current (A) | 1.8 |
Weight (Typ.) (g) | 4 |
CHOKE, 100UH, 1.8A, 0R12 | Farnell |
Inductor, 100Uh, 10%, 1.8A, Rad | Newark Electronics |
Power Inductor, 100 uH, 1.8 A, 1.8 A, 120 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELC11D101F?
Additional datasheets, footprints and schematics for ELC11D101F are listed on our Part Details page. You can also find images and similar parts to ELC11D101F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELC11D101F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELC11D101F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELC11D101F fall under?
The ELC11D101F is listed under Inductors (Coils) > Radial Leaded Power Inductors > Leaded Power Inductors > General type 09D, 11D, 12D, 16B, 18B(Ferrite core type).
Can I view similar or alternative parts?
You can view similar parts to ELC11D101F when available in the General type 09D, 11D, 12D, 16B, 18B(Ferrite core type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELC11D101F you can contact the distributor directly for product support, shipping queries etc.
Is the ELC11D101F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELC11D101F have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELC11D101F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELC11D101F often in real-time on the comparison pages.
What if I can't find stock of ELC11D101F?
You can fill out our help required form which you can use to request a quote for ELC11D101F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.