Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance (μH) | 390 |
---|---|
Inductance (microH) | 390 |
Resistance Tolerance (%) | 10 |
L Test Frequency (kHz) | 10 |
DC Resistance (Ω) | 0.72 |
DC Current (A) | 0.5 |
Weight (Typ.) (g) | 3.1 |
Inductor, 390Uh, 10%, 0.5A, Rad | Newark Electronics |
Where can I find additional details, specifications and documents for a ELC10E391L?
Additional datasheets, footprints and schematics for ELC10E391L are listed on our Part Details page. You can also find images and similar parts to ELC10E391L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELC10E391L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELC10E391L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELC10E391L fall under?
The ELC10E391L is listed under Inductors (Coils) > Radial Leaded Power Inductors > Leaded Power Inductors > Magnetic shield type 10E, 12E, 15E, 18E (Ferrite core type).
Can I view similar or alternative parts?
You can view similar parts to ELC10E391L when available in the Magnetic shield type 10E, 12E, 15E, 18E (Ferrite core type) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELC10E391L you can contact the distributor directly for product support, shipping queries etc.
Is the ELC10E391L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELC10E391L have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ELC10E391L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELC10E391L often in real-time on the comparison pages.
What if I can't find stock of ELC10E391L?
You can fill out our help required form which you can use to request a quote for ELC10E391L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.