ELC10E150L Inductors & Filters by Panasonic

INDUCTOR 15UH 2.2A 20% RADIAL

Status: Unknown
Series: ELC-10E-L Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range ELC-10E-L Series
Inductance 15µH
RMS Current (Irms) 2.2A
Saturation Current (Isat) -
DC Resistance Max 0.046ohm
Inductance Tolerance ± 20%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Inductor, 15Uh, 20%, 2.2A, Rad | Newark Electronics
Power Inductor, 15 uH, 2.2 A, 2.2 A, 46 Milliohm, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELC10E150L?

Additional datasheets, footprints and schematics for ELC10E150L are listed on our Part Details page. You can also find images and similar parts to ELC10E150L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELC10E150L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELC10E150L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELC10E150L fall under?

The ELC10E150L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to ELC10E150L when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELC10E150L you can contact the distributor directly for product support, shipping queries etc.

Is the ELC10E150L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELC10E150L have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for ELC10E150L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELC10E150L often in real-time on the comparison pages.

What if I can't find stock of ELC10E150L?

You can fill out our help required form which you can use to request a quote for ELC10E150L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay