Status: | Unknown |
---|---|
Series: | ELC-10E-L Series |
RoHS: | Unknown |
Product Range | ELC-10E-L Series |
---|---|
Inductance | 1mH |
RMS Current (Irms) | 310mA |
Saturation Current (Isat) | - |
DC Resistance Max | 1.8ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (27-Jun-2018) |
Inductor, 1Mh, 10%, 0.31A, Rad | Newark Electronics |
Power Inductor, 1 mH, 310 mA, 310 mA, 1.8 Ohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELC10E102L?
Additional datasheets, footprints and schematics for ELC10E102L are listed on our Part Details page. You can also find images and similar parts to ELC10E102L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELC10E102L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELC10E102L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELC10E102L fall under?
The ELC10E102L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELC10E102L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELC10E102L you can contact the distributor directly for product support, shipping queries etc.
Is the ELC10E102L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELC10E102L have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ELC10E102L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELC10E102L often in real-time on the comparison pages.
What if I can't find stock of ELC10E102L?
You can fill out our help required form which you can use to request a quote for ELC10E102L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.