ELC10E100L Inductors & Filters by Panasonic

INDUCTOR 10UH 2.4A 20% RADIAL

Status: Unknown
Series: ELC-10E-L Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.56

Distributor Stock
Logo for Farnell
Farnell
from US$0.56
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Range ELC-10E-L Series
Inductance 10µH
RMS Current (Irms) 2.4A
Saturation Current (Isat) -
DC Resistance Max 0.038ohm
Inductance Tolerance ± 20%
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Inductor, 10Uh, 20%, 2.4A, Rad | Newark Electronics
Power Inductor, 10 uH, 2.4 A, 2.4 A, 38 Milliohm, � 20% | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ELC10E100L?

Additional datasheets, footprints and schematics for ELC10E100L are listed on our Part Details page. You can also find images and similar parts to ELC10E100L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ELC10E100L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELC10E100L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ELC10E100L fall under?

The ELC10E100L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to ELC10E100L when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ELC10E100L you can contact the distributor directly for product support, shipping queries etc.

Is the ELC10E100L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ELC10E100L have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for ELC10E100L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ELC10E100L often in real-time on the comparison pages.

What if I can't find stock of ELC10E100L?

You can fill out our help required form which you can use to request a quote for ELC10E100L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay