Status: | Unknown |
---|---|
Series: | ELC-10D Series |
RoHS: | Unknown |
Product Range | ELC-10D Series |
---|---|
Inductance | 1.5mH |
RMS Current (Irms) | 420mA |
Saturation Current (Isat) | - |
DC Resistance Max | 1.5ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (27-Jun-2018) |
Core Material | Ferrite |
DC Current Rating | 0.42A |
Inductor Case Style | Radial Leaded |
Inductor Type | Choke Coil |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Test Frequency | 10kHz |
Inductor, 1.5Mh, 10%, 0.42A, Rad | Newark Electronics |
CHOKE, 1500UH, 0.42A, 1R5 | Farnell |
Power Inductor, 1.5 mH, 420 mA, 420 mA, 1.5 Ohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELC10D152E?
Additional datasheets, footprints and schematics for ELC10D152E are listed on our Part Details page. You can also find images and similar parts to ELC10D152E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELC10D152E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELC10D152E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELC10D152E fall under?
The ELC10D152E is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELC10D152E when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELC10D152E you can contact the distributor directly for product support, shipping queries etc.
Is the ELC10D152E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELC10D152E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for ELC10D152E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELC10D152E often in real-time on the comparison pages.
What if I can't find stock of ELC10D152E?
You can fill out our help required form which you can use to request a quote for ELC10D152E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.