Status: | Unknown |
---|---|
Series: | ELC-09D Series |
RoHS: | Unknown |
Product Range | ELC-09D Series |
---|---|
Inductance | 10mH |
RMS Current (Irms) | 80mA |
Saturation Current (Isat) | - |
DC Resistance Max | 18.8ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (27-Jun-2018) |
Core Material | Ferrite |
DC Current Rating | 0.08A |
Inductor Case Style | Radial Leaded |
Inductor Type | Choke |
Lead Spacing | 5mm |
No. of Pins | 2Pins |
Resonant Frequency | 10kHz |
Inductor, 10000Uh, 0.08A, 10%, Radial | Newark Electronics |
CHOKE, 10000UH, 0.08A, 10% | Farnell |
Ind Choke Coil Wirewound 10mH 10% 10KHz Ferrite 80mA RDL | Avnet Abacus |
Where can I find additional details, specifications and documents for a ELC09D103F?
Additional datasheets, footprints and schematics for ELC09D103F are listed on our Part Details page. You can also find images and similar parts to ELC09D103F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ELC09D103F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ELC09D103F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ELC09D103F fall under?
The ELC09D103F is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ELC09D103F when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ELC09D103F you can contact the distributor directly for product support, shipping queries etc.
Is the ELC09D103F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ELC09D103F have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet Abacus have stock available or on a lead time for ELC09D103F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ELC09D103F often in real-time on the comparison pages.
What if I can't find stock of ELC09D103F?
You can fill out our help required form which you can use to request a quote for ELC09D103F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.