Status: | Active |
---|---|
Series: | L9935 |
RoHS: | Compliant |
Prices starting from US$3.82
2 x 1.1 A full bridge outputs |
Integrated chopping current regulation |
Minimized power dissipation during flyback |
Output stages with controlled output voltage slopes to reduce electromagnetic radiation |
Short-circuit protection of all outputs |
Error-flag for over load, open load and over temperature pre alarm |
Delayed channel switch on to reduce peak currents |
Max. operating supply voltage 24 V |
Standby consumption typically 40 μA |
Serial interface (SPI) |
Product Specifications |
---|
DS1138 Two-phase stepper motor driver |
Selection Guides |
---|
Automotive Smart Power – Product Selector Guide 2022 |
Smart power solutions for car body applications |
STEPPER MOTOR DRIVER, POWERSO-20 | element14 |
Stepper Motor Driver, Powerso-20 | Newark Electronics |
POWERSO 20 .43 SLUG DOWN | Future Electronics |
2-Phase Stepping Motor Driver 14.4V 20-Pin PowerSO T/R | Avnet America |
Where can I find additional details, specifications and documents for a E-L9935013TR?
Additional datasheets, footprints and schematics for E-L9935013TR are listed on our Part Details page. You can also find images and similar parts to E-L9935013TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-L9935013TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-L9935013TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-L9935013TR fall under?
The E-L9935013TR is listed under Automotive Analog and Power > Motor Driver ICs.
Can I view similar or alternative parts?
You can view similar parts to E-L9935013TR when available in the Motor Driver ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-L9935013TR you can contact the distributor directly for product support, shipping queries etc.
Is the E-L9935013TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for E-L9935013TR have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and Avnet America have stock available or on a lead time for E-L9935013TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-L9935013TR often in real-time on the comparison pages.
What if I can't find stock of E-L9935013TR?
You can fill out our help required form which you can use to request a quote for E-L9935013TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.