Status: | Active |
---|---|
Series: | L6258EX |
RoHS: | Compliant |
Prices starting from US$4.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.46
|
598
in stock
|
Buy Now | |
Future Electronics
from US$5.36
|
69,000
in stock
|
Buy Now | |
Newark Electronics
from US$6.29
|
533
in stock
|
Buy Now | |
element14
from US$6.35
|
533
in stock
|
Buy Now | |
Farnell
from US$6.33
|
533
in stock
|
Buy Now | |
Avnet Silica
-
|
8,400
in stock
|
Buy Now | |
Avnet America
from US$4.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
TTL/CMOS compatible inputs |
No need for recirculation diodes |
Thermal shutdow |
Able to drive both windings of a bipolar stepper motor or two DC motors |
Wide voltage range: 12V to 40V |
Output current up to 1.5A each winding |
Precision PWM control |
Cross conduction protection |
Four quadrant current control, ideal for microstepping and DC motor control |
Product Specifications |
---|
DS3398 PWM controlled high current DMOS universal motor driver |
Presentations |
---|
An introduction to electric motors |
Selection Guides |
---|
STSPIN motor drivers |
Brochures |
---|
Motor Control Reference Guide |
Products and solutions for Smart industry |
STM32 Nucleo expansion boards Motor control selection guide |
Magazine Articles |
---|
STSPIN Motor Control: Design Considerations for Brushless Direct Current Motor Control |
L6258 Series 5.25 V 1.5 A Dual H-Bridge PWM Control DMOS Motor Driver-POWERSO-36 | Future Electronics |
Dual DMOS Full Bridge PWM Motor Driver | RS |
Motor Driver, -40 To 150Deg C | Newark Electronics |
MOTOR DRIVER, -40 TO 150DEG C | element14 |
Dual DMOS Full Bridge PWM Motor Driver 36-Pin PowerSO T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a E-L6258EXTR?
Additional datasheets, footprints and schematics for E-L6258EXTR are listed on our Part Details page. You can also find images and similar parts to E-L6258EXTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E-L6258EXTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E-L6258EXTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E-L6258EXTR fall under?
The E-L6258EXTR is listed under Motor Drivers > Stepper Motor Drivers.
Can I view similar or alternative parts?
You can view similar parts to E-L6258EXTR when available in the Stepper Motor Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E-L6258EXTR you can contact the distributor directly for product support, shipping queries etc.
Is the E-L6258EXTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for E-L6258EXTR have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for E-L6258EXTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E-L6258EXTR often in real-time on the comparison pages.
What if I can't find stock of E-L6258EXTR?
You can fill out our help required form which you can use to request a quote for E-L6258EXTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.